RN73H2BTTD3241B25 alternative parts: RN73R2BTTD8760B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 3.24K OHM 0.1% 1/4W 1206
RES 876 OHM 0.1% 1/4W 1206
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RN73R
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
3.24kOhm
876Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Metal Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Voltage - Rated DC:
150V
-
Packing Method:
TR, PUNCHED PAPER, 7 INCH
-
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Features:
Automotive AEC-Q200, Moisture Resistant
Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
RN73H2BTTD3241B25

RN73H2BTTD3241B25

(In Stock: 41)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.403351

    $0.40

  • 10

    $0.380520

    $3.81

  • 100

    $0.358981

    $35.90

  • 500

    $0.338661

    $169.33

  • 1000

    $0.319492

    $319.49

Minimum: 1 Multiples: 1

Unit Price: $0.403351

Ext Price: $0.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity