RN73H2BTTD6902C10 alternative parts: RN73C2A49K9BTDG
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 69K OHM 0.25% 1/4W 1206 | RESISTOR |
Factory Lead Time: | 10 Weeks | - |
Package / Case: | 1206 (3216 Metric) | - |
Operating Temperature: | -55°C~155°C | - |
Packaging: | Tape & Reel (TR) | MouseReel |
Series: | RN73H | RN73 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | - |
Tolerance: | ±0.25% | 0.1 % |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Temperature Coefficient: | ±10ppm/°C | 10 PPM / C |
Resistance: | 69kOhm | 49.9 kOhms |
Composition: | Metal Film | - |
Power (Watts): | 0.25W 1/4W | - |
Voltage - Rated DC: | 150V | - |
Features: | Automotive AEC-Q200, Moisture Resistant | - |
Height Seated (Max): | 0.028 0.70mm | - |
RoHS Status: | ROHS3 Compliant | - |
Ratings: | AEC-Q200 | - |
Voltage, Rating: | - | 200 V |
Case Code - in: | - | 0805 |
Case Code - mm: | - | 2012 |
Maximum Operating Temperature: | - | + 155 C |
Unit Weight: | - | 0.000194 oz |
Minimum Operating Temperature: | - | - 55 C |
Factory Pack QuantityFactory Pack Quantity: | - | 250 |
Mounting Styles: | - | PCB Mount |
Part # Aliases: | - | 1676353-5 |
Manufacturer: | - | TE Connectivity |
Brand: | - | TE Connectivity / Holsworthy |
RoHS: | - | Details |
Type: | - | SMD High Power Precision Resistor |
Subcategory: | - | Resistors |
Power Rating: | - | 100 mW (1/10 W) |
Technology: | - | Thin Film |
Termination Style: | - | SMD/SMT |
Product Type: | - | Thin Film Resistors |
Operating Temperature Range: | - | - 55 C to + 155 C |
Product: | - | Precision Resistors Thin Film SMD |
Product Category: | - | Thin Film Resistors - SMD |
Width: | - | 1.25 mm |
Height: | - | 0.55 mm |
Length: | - | 2 mm |

RN73H2BTTD6902C10
(In Stock: 16)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.613497
$0.61
10
$0.578771
$5.79
100
$0.546010
$54.60
500
$0.515104
$257.55
1000
$0.485947
$485.95
Minimum: 1 Multiples: 1
Unit Price: $0.613497
Ext Price: $0.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity