RN73H2BTTD8062D25 alternative parts: RN731JTTD2701B25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 80.6K OHM 0.5% 1/4W 1206 | Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,63mW,50V |
Factory Lead Time: | 10 Weeks | 11 Weeks |
Package / Case: | 1206 (3216 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.5% | ±0.1% |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 80.6kOhm | 2.7kOhm |
Composition: | Metal Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.063W 1/16W |
Voltage - Rated DC: | 150V | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Weight: | - | 2.012816mg |
Voltage Rated: | - | 50V |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | ULTRA PRECISION |
Power Rating: | - | 63mW |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH |
Construction: | - | RECTANGULAR PACKAGE |
Resistor Type: | - | FIXED RESISTOR |
Case Code (Metric): | - | 1608 |
Rated Power Dissipation (P): | - | 0.063W |
Case Code (Imperial): | - | 0603 |
Height: | - | 450μm |

RN73H2BTTD8062D25
(In Stock: 19)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.289427
$0.29
10
$0.273044
$2.73
100
$0.257589
$25.76
500
$0.243008
$121.50
1000
$0.229253
$229.25
Minimum: 1 Multiples: 1
Unit Price: $0.289427
Ext Price: $0.29
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity