RN73H2BTTD8253D25 alternative parts: RN73R2BTTD2292D100
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 825K OHM 0.5% 1/4W 1206 | RES 22.9K OHM 0.5% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73R |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.5% | ±0.5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±100ppm/°C |
Resistance: | 825kOhm | 22.9kOhm |
Composition: | Metal Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Voltage - Rated DC: | 150V | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |

RN73H2BTTD8253D25
(In Stock: 19)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.326756
$0.33
10
$0.308260
$3.08
100
$0.290812
$29.08
500
$0.274351
$137.18
1000
$0.258821
$258.82
Minimum: 1 Multiples: 1
Unit Price: $0.326756
Ext Price: $0.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity