RN73H2ETTD1472D50 alternative parts: RN73H2ETTD21R0D25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors - SMD 1/4W 14.7K ohm 0.5% 50ppm
Thin Film Resistors - SMD 1/4W 21 ohm 0.5% 25ppm
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Voltage Rated:
200V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RN73H
Size / Dimension:
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
14.7kOhm
21Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
Voltage - Rated DC:
200V
200V
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR, PUNCHED PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
3225
3225
Case Code (Imperial):
1210
1210
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
RN73H2ETTD1472D50

RN73H2ETTD1472D50

(In Stock: 18)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.549852

    $0.55

  • 10

    $0.518728

    $5.19

  • 100

    $0.489366

    $48.94

  • 500

    $0.461666

    $230.83

  • 1000

    $0.435534

    $435.53

Minimum: 1 Multiples: 1

Unit Price: $0.549852

Ext Price: $0.55

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity