RN73H2ETTD1671D100 alternative parts: RN73H2ETTD4643D100, RN73H2ETTD21R0D25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.67K OHM 0.5% 1/4W 1210
RES 464K OHM 0.5% 1/4W 1210
Thin Film Resistors - SMD 1/4W 21 ohm 0.5% 25ppm
Factory Lead Time:
10 Weeks
10 Weeks
10 Weeks
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
1210 (3225 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RN73H
RN73H
Size / Dimension:
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±25ppm/°C
Resistance:
1.67kOhm
464kOhm
21Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR, PUNCHED PAPER, 7 INCH
TR, PUNCHED PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Voltage Rated:
-
-
200V
Termination:
-
-
SMD/SMT
Power Rating:
-
-
250mW
Voltage - Rated DC:
-
-
200V
Case Code (Metric):
-
-
3225
Case Code (Imperial):
-
-
1210
RN73H2ETTD1671D100

RN73H2ETTD1671D100

(In Stock: 38)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.545241

    $0.55

  • 10

    $0.514378

    $5.14

  • 100

    $0.485263

    $48.53

  • 500

    $0.457795

    $228.90

  • 1000

    $0.431882

    $431.88

Minimum: 1 Multiples: 1

Unit Price: $0.545241

Ext Price: $0.55

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity