RN73H2ETTD4592D25 alternative parts: RN73H2ETTD2080D50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thin Film Resistors - SMD 1/4W 45.9K ohm 0.5% 25ppm | Thin Film Resistors 208Ohm,1210,0.5%,50p pm,250mW,200V |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Voltage Rated: | 200V | 200V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73H |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 45.9kOhm | 208Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW |
Voltage - Rated DC: | 200V | 200V |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | TR, PUNCHED PAPER, 7 INCH |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 3225 | 3225 |
Case Code (Imperial): | 1210 | 1210 |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Weight: | - | 15.989131mg |
ECCN Code: | - | EAR99 |
Height: | - | 600μm |

RN73H2ETTD4592D25
(In Stock: 44)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.490133
$0.49
10
$0.462390
$4.62
100
$0.436217
$43.62
500
$0.411525
$205.76
1000
$0.388231
$388.23
Minimum: 1 Multiples: 1
Unit Price: $0.490133
Ext Price: $0.49
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity