RN73H2ETTD6421C10 alternative parts: RN73C1J475RBTDF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES 6.42K OHM 0.25% 1/4W 1210 | 62.5mW Thin Film Resistor 50V ±0.1% ±10ppm/℃ -55℃~ 155℃ 475Ω 0603 Chip Resistor - Surface Mount ROHS |
Factory Lead Time: | 10 Weeks | - |
Package / Case: | 1210 (3225 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Operating Temperature: | -55°C~155°C | -55°C ~ 155°C |
Packaging: | Tape & Reel (TR) | MouseReel |
Series: | RN73H | RN73 |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.061 L x 0.031 W (1.55mm x 0.80mm) |
Tolerance: | ±0.25% | 0.1 % |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±10ppm/°C | 10 PPM / C |
Resistance: | 6.42kOhm | 475 Ohms |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Metal Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.063W, 1/16W |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Features: | Automotive AEC-Q200, Moisture Resistant | - |
Height Seated (Max): | 0.028 0.70mm | 0.022 (0.55mm) |
RoHS Status: | ROHS3 Compliant | - |
Ratings: | AEC-Q200 | - |
Supplier Device Package: | - | 0603 |
Voltage, Rating: | - | 100 V |
Case Code - in: | - | 0603 |
Case Code - mm: | - | 1608 |
Maximum Operating Temperature: | - | + 155 C |
Unit Weight: | - | 0.000071 oz |
Minimum Operating Temperature: | - | - 55 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1000 |
Mounting Styles: | - | PCB Mount |
Part # Aliases: | - | 7-1676970-8 |
Manufacturer: | - | TE Connectivity |
Brand: | - | TE Connectivity / Holsworthy |
RoHS: | - | Details |
Package: | - | Tape & Reel (TR) |
Base Product Number: | - | RN73C1J |
Mfr: | - | TE Connectivity Passive Product |
Product Status: | - | Active |
Type: | - | SMD High Power Precision Resistor |
Subcategory: | - | Resistors |
Power Rating: | - | 62.5 mW (1/16 W) |
Technology: | - | Thin Film |
Termination Style: | - | SMD/SMT |
Failure Rate: | - | - |
Product Type: | - | Thin Film Resistors |
Operating Temperature Range: | - | - 55 C to + 155 C |
Product: | - | Precision Resistors Thin Film SMD |
Product Category: | - | Thin Film Resistors - SMD |
Width: | - | 0.8 mm |
Height: | - | 0.45 mm |
Length: | - | 1.55 mm |

RN73H2ETTD6421C10
(In Stock: 8)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$1.004824
$1.00
10
$0.947947
$9.48
100
$0.894290
$89.43
500
$0.843670
$421.84
1000
$0.795915
$795.92
Minimum: 1 Multiples: 1
Unit Price: $1.004824
Ext Price: $1.00
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools