RN73H2ETTD8161B25 alternative parts: RN73H2ATTD3523B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors - SMD 1/4W 8.16K ohm 0.1% 25ppm
Fixed Resistor, Metal Film, 0.125W, 352000ohm, 100V, 0.1% /-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT
Factory Lead Time:
10 Weeks
-
Surface Mount:
YES
-
Package / Case:
1210 (3225 Metric)
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Voltage Rated:
200V
-
Series:
RN73H
RN73H
Packaging:
Tape & Reel (TR)
MouseReel
Operating Temperature:
-55°C~155°C
-
Size / Dimension:
0.126Lx0.098W 3.20mmx2.50mm
-
Tolerance:
±0.1%
0.1 %
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Temperature Coefficient:
±25ppm/°C
25 PPM / C
Resistance:
8.16kOhm
352 kOhms
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Metal Film
-
Power (Watts):
0.25W 1/4W
-
Power Rating:
250mW
125 mW (1/8 W)
Voltage - Rated DC:
200V
-
Packing Method:
TR, PUNCHED PAPER, 7 INCH
-
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Case Code (Metric):
3225
-
Case Code (Imperial):
1210
-
Features:
Automotive AEC-Q200, Moisture Resistant
-
Height Seated (Max):
0.028 0.70mm
-
RoHS Status:
ROHS3 Compliant
-
Ratings:
AEC-Q200
-
Manufacturer:
-
KOA Speer
Brand:
-
KOA Speer
RoHS:
-
Details
Qualification:
-
AEC-Q200
Voltage, Rating:
-
100 V
Case Code - in:
-
0805
Case Code - mm:
-
2012
Maximum Operating Temperature:
-
+ 155 C
Unit Weight:
-
0.000194 oz
Minimum Operating Temperature:
-
- 55 C
Factory Pack QuantityFactory Pack Quantity:
-
5000
Mounting Styles:
-
PCB Mount
Type:
-
Precision High Heat Resistance Metal Film Chip Resistor
Subcategory:
-
Resistors
Technology:
-
Thin Film
Termination Style:
-
SMD/SMT
Product Type:
-
Thin Film Resistors
Operating Temperature Range:
-
- 55 C to + 155 C
Product:
-
Precision Resistors Thin Film SMD
Product Category:
-
Thin Film Resistors - SMD
Width:
-
1.25 mm
Height:
-
0.5 mm
Length:
-
2 mm
RN73H2ETTD8161B25

RN73H2ETTD8161B25

(In Stock: 8)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.819830

    $0.82

  • 10

    $0.773425

    $7.73

  • 100

    $0.729646

    $72.96

  • 500

    $0.688345

    $344.17

  • 1000

    $0.649382

    $649.38

Minimum: 1 Multiples: 1

Unit Price: $0.819830

Ext Price: $0.82

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity