RN73R1ETTP1583F25 alternative parts: RN73H1ETTP1300F25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 158K OHM 1% 1/16W 0402
Thin Film Resistors 130Ohm,0402,1%,25ppm ,63mW,50V
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
RN73H
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
158kOhm
130Ohm
Composition:
Thin Film
Metal Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Features:
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.016 0.40mm
0.016 0.40mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Voltage Rated:
-
50V
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Power Rating:
-
63mW
Voltage - Rated DC:
-
50V
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Case Code (Metric):
-
1005
Rated Power Dissipation (P):
-
0.063W
Case Code (Imperial):
-
0402
Ratings:
-
AEC-Q200
RN73R1ETTP1583F25

RN73R1ETTP1583F25

(In Stock: 33)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.160254

    $0.16

  • 10

    $0.151183

    $1.51

  • 100

    $0.142625

    $14.26

  • 500

    $0.134552

    $67.28

  • 1000

    $0.126936

    $126.94

Minimum: 1 Multiples: 1

Unit Price: $0.160254

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity