RN73R1ETTP2740C10 alternative parts: ERA-2ARC1651X
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 274 OHM 0.25% 1/16W 0402 | RES SMD 1.65K OHM 1/16W 0402 |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | ERA-2A |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.25% | ±0.25% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±10ppm/°C |
Resistance: | 274Ohm | 1.65kOhm |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Features: | Moisture Resistant | Automotive AEC-Q200 |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Published: | - | 2014 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | STANDARD: IEC60115-8 |
Power Rating: | - | 63mW |
Packing Method: | - | TR, PUNCHED |
Max Power Dissipation: | - | 63mW |
Construction: | - | Chip |
Resistor Type: | - | FIXED RESISTOR |
Case Code (Metric): | - | 1005 |
Rated Power Dissipation (P): | - | 0.063W |
Case Code (Imperial): | - | 0402 |
Working Voltage: | - | 50V |
Height: | - | 406.4μm |
Lead Free: | - | Lead Free |
Ratings: | - | AEC-Q200 |

RN73R1ETTP2740C10
(In Stock: 38)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.336915
$0.34
10
$0.317844
$3.18
100
$0.299853
$29.99
500
$0.282880
$141.44
1000
$0.266868
$266.87
Minimum: 1 Multiples: 1
Unit Price: $0.336915
Ext Price: $0.34
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity