RN73R1ETTP2740C10 alternative parts: RN73R1ETTP5490C50, RN731ETTP1332C25
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 274 OHM 0.25% 1/16W 0402 | RES 549 OHM 0.25% 1/16W 0402 | RES 13.3K OHM 0.25% 1/16W 0402 |
Factory Lead Time: | 10 Weeks | 10 Weeks | - |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | RN73R | RN73 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.25% | ±0.25% | ±0.25% |
Part Status: | Active | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 274Ohm | 549Ohm | 13.3kOhm |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W | 0.063W 1/16W |
Features: | Moisture Resistant | Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | - | YES |
Terminal Shape: | - | - | WRAPAROUND |
Mounting Feature: | - | - | SURFACE MOUNT |
JESD-609 Code: | - | - | e3 |
ECCN Code: | - | - | EAR99 |
Terminal Finish: | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Packing Method: | - | - | TR, PUNCHED PAPER, 7 INCH |
Construction: | - | - | RECTANGULAR PACKAGE |
Resistor Type: | - | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | - | 0.063W |
Working Voltage: | - | - | 50V |

RN73R1ETTP2740C10
(In Stock: 38)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.336915
$0.34
10
$0.317844
$3.18
100
$0.299853
$29.99
500
$0.282880
$141.44
1000
$0.266868
$266.87
Minimum: 1 Multiples: 1
Unit Price: $0.336915
Ext Price: $0.34
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity