RN73R1JTTD2030C25 alternative parts: RN73C1J475RBTDF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 203 OHM 0.25% 1/10W 0603 | 62.5mW Thin Film Resistor 50V ±0.1% ±10ppm/℃ -55℃~ 155℃ 475Ω 0603 Chip Resistor - Surface Mount ROHS |
Factory Lead Time: | 10 Weeks | - |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C ~ 155°C |
Packaging: | Tape & Reel (TR) | MouseReel |
Series: | RN73R | RN73 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.061 L x 0.031 W (1.55mm x 0.80mm) |
Tolerance: | ±0.25% | 0.1 % |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | 10 PPM / C |
Resistance: | 203Ohm | 475 Ohms |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.063W, 1/16W |
Features: | Moisture Resistant | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 (0.55mm) |
RoHS Status: | ROHS3 Compliant | - |
Supplier Device Package: | - | 0603 |
Voltage, Rating: | - | 100 V |
Case Code - in: | - | 0603 |
Case Code - mm: | - | 1608 |
Maximum Operating Temperature: | - | + 155 C |
Unit Weight: | - | 0.000071 oz |
Minimum Operating Temperature: | - | - 55 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1000 |
Mounting Styles: | - | PCB Mount |
Part # Aliases: | - | 7-1676970-8 |
Manufacturer: | - | TE Connectivity |
Brand: | - | TE Connectivity / Holsworthy |
RoHS: | - | Details |
Package: | - | Tape & Reel (TR) |
Base Product Number: | - | RN73C1J |
Mfr: | - | TE Connectivity Passive Product |
Product Status: | - | Active |
Type: | - | SMD High Power Precision Resistor |
Subcategory: | - | Resistors |
Power Rating: | - | 62.5 mW (1/16 W) |
Technology: | - | Thin Film |
Termination Style: | - | SMD/SMT |
Failure Rate: | - | - |
Product Type: | - | Thin Film Resistors |
Operating Temperature Range: | - | - 55 C to + 155 C |
Product: | - | Precision Resistors Thin Film SMD |
Product Category: | - | Thin Film Resistors - SMD |
Width: | - | 0.8 mm |
Height: | - | 0.45 mm |
Length: | - | 1.55 mm |

RN73R1JTTD2030C25
(In Stock: 25)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.217784
$0.22
10
$0.205457
$2.05
100
$0.193827
$19.38
500
$0.182856
$91.43
1000
$0.172505
$172.50
Minimum: 1 Multiples: 1
Unit Price: $0.217784
Ext Price: $0.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity