RN73R1JTTD2610F10 alternative parts: RN73H2BTTD2703F25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 261 OHM 1% 1/10W 0603
Factory Lead Time:
10 Weeks
-
Package / Case:
0603 (1608 Metric)
-
Operating Temperature:
-55°C~155°C
-
Packaging:
Tape & Reel (TR)
MouseReel
Series:
RN73R
RN73H
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
-
Tolerance:
±1%
1 %
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
Temperature Coefficient:
±10ppm/°C
25 PPM / C
Resistance:
261Ohm
270 kOhms
Composition:
Thin Film
-
Power (Watts):
0.1W 1/10W
-
Features:
Moisture Resistant
-
Height Seated (Max):
0.022 0.55mm
-
RoHS Status:
ROHS3 Compliant
-
Qualification:
-
AEC-Q200
Voltage, Rating:
-
150 V
Case Code - in:
-
1206
Case Code - mm:
-
3216
Maximum Operating Temperature:
-
+ 155 C
Unit Weight:
-
0.000571 oz
Minimum Operating Temperature:
-
- 55 C
Factory Pack QuantityFactory Pack Quantity:
-
5000
Mounting Styles:
-
PCB Mount
Manufacturer:
-
KOA Speer
Brand:
-
KOA Speer
RoHS:
-
Details
Type:
-
Precision High Heat Resistance Metal Film Chip Resistor
Subcategory:
-
Resistors
Power Rating:
-
250 mW (1/4 W)
Technology:
-
Thin Film
Termination Style:
-
SMD/SMT
Product Type:
-
Thin Film Resistors
Operating Temperature Range:
-
- 55 C to + 155 C
Product:
-
Precision Resistors Thin Film SMD
Product Category:
-
Thin Film Resistors - SMD
Width:
-
1.6 mm
Height:
-
0.5 mm
Length:
-
3.2 mm
RN73R1JTTD2610F10

RN73R1JTTD2610F10

(In Stock: 412123)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.001352

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001352

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity