RN73R1JTTD2801B50 alternative parts: RNCF0603BTE53K0, M55342E12B10B0PT5
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 2.8K OHM 0.1% 1/10W 0603 | RES 53K OHM 0.1% 1/10W 0603 | RES SMD 10K OHM 0.1% 1/10W 0603 |
Factory Lead Time: | 10 Weeks | 12 Weeks | 12 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | RNCF | Military, MIL-PRF-55342, RM0603 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.061Lx0.031W 1.55mmx0.80mm | 0.064Lx0.032W 1.63mmx0.81mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 2.8kOhm | 53kOhm | 10kOhm |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Features: | Moisture Resistant | Automotive AEC-Q200 | Military, Non-Inductive |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.033 0.84mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | Non-RoHS Compliant |
JESD-609 Code: | - | e3 | e0 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier |
Power Rating: | - | 63mW | - |
Packing Method: | - | TR, Paper, 7 Inch | TR |
Construction: | - | Chip | Rectangular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 0.1W | 0.1W |
Working Voltage: | - | 75V | 50V |
Ratings: | - | AEC-Q200 | - |
Surface Mount: | - | - | YES |
Terminal Shape: | - | - | WRAPAROUND |
Mounting Feature: | - | - | SURFACE MOUNT |
Pbfree Code: | - | - | no |
Additional Feature: | - | - | LASER TRIMMABLE, NON-INDUCTIVE |
Max Power Dissipation: | - | - | 100mW |
Case Code (Metric): | - | - | 1608 |
Case Code (Imperial): | - | - | 0603 |
Failure Rate: | - | - | P (0.1%) |
Height: | - | - | 838.2μm |

RN73R1JTTD2801B50
(In Stock: 7)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.074875
$0.07
500
$0.055055
$27.53
1000
$0.045879
$45.88
2000
$0.042091
$84.18
5000
$0.039337
$196.68
10000
$0.036593
$365.93
15000
$0.035390
$530.85
50000
$0.034798
$1,739.90
Minimum: 1 Multiples: 1
Unit Price: $0.074875
Ext Price: $0.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity