RN73R1JTTD5051C50 alternative parts: RN73H2ATTD3523B25
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES 5.05K OHM 0.25% 1/10W 0603 | Fixed Resistor, Metal Film, 0.125W, 352000ohm, 100V, 0.1% /-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT |
Factory Lead Time: | 10 Weeks | - |
Package / Case: | 0603 (1608 Metric) | - |
Operating Temperature: | -55°C~155°C | - |
Packaging: | Tape & Reel (TR) | MouseReel |
Series: | RN73R | RN73H |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | - |
Tolerance: | ±0.25% | 0.1 % |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Temperature Coefficient: | ±50ppm/°C | 25 PPM / C |
Resistance: | 5.05kOhm | 352 kOhms |
Composition: | Thin Film | - |
Power (Watts): | 0.1W 1/10W | - |
Features: | Moisture Resistant | - |
Height Seated (Max): | 0.022 0.55mm | - |
RoHS Status: | ROHS3 Compliant | - |
Qualification: | - | AEC-Q200 |
Voltage, Rating: | - | 100 V |
Case Code - in: | - | 0805 |
Case Code - mm: | - | 2012 |
Maximum Operating Temperature: | - | + 155 C |
Unit Weight: | - | 0.000194 oz |
Minimum Operating Temperature: | - | - 55 C |
Factory Pack QuantityFactory Pack Quantity: | - | 5000 |
Mounting Styles: | - | PCB Mount |
Manufacturer: | - | KOA Speer |
Brand: | - | KOA Speer |
RoHS: | - | Details |
Type: | - | Precision High Heat Resistance Metal Film Chip Resistor |
Subcategory: | - | Resistors |
Power Rating: | - | 125 mW (1/8 W) |
Technology: | - | Thin Film |
Termination Style: | - | SMD/SMT |
Product Type: | - | Thin Film Resistors |
Operating Temperature Range: | - | - 55 C to + 155 C |
Product: | - | Precision Resistors Thin Film SMD |
Product Category: | - | Thin Film Resistors - SMD |
Width: | - | 1.25 mm |
Height: | - | 0.5 mm |
Length: | - | 2 mm |

RN73R1JTTD5051C50
(In Stock: 46)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.243451
$0.24
10
$0.229671
$2.30
100
$0.216671
$21.67
500
$0.204406
$102.20
1000
$0.192836
$192.84
Minimum: 1 Multiples: 1
Unit Price: $0.243451
Ext Price: $0.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools