RN73R1JTTD9090A25 alternative parts: RG1608N-473-W-T1
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 909 OHM 0.05% 1/10W 0603 | RES SMD 47K OHM 0.05% 1/10W 0603 |
Factory Lead Time: | 10 Weeks | 11 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | RG |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.05% | ±0.05% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±10ppm/°C |
Resistance: | 909Ohm | 47kOhm |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Features: | Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200 |
Height Seated (Max): | 0.022 0.55mm | 0.020 0.50mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Voltage Rated: | - | 75V |
Published: | - | 2007 |
JESD-609 Code: | - | e3 |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) |
Additional Feature: | - | ULTRA PRECISION |
Power Rating: | - | 62.5mW |
Voltage - Rated DC: | - | 75V |
Packing Method: | - | TR |
Max Power Dissipation: | - | 100mW |
Construction: | - | Chip |
Resistor Type: | - | FIXED RESISTOR |
Reach Compliance Code: | - | unknown |
Case Code (Metric): | - | 1608 |
Rated Power Dissipation (P): | - | 0.1W |
Case Code (Imperial): | - | 0603 |
Height: | - | 508μm |
Lead Free: | - | Lead Free |
Ratings: | - | AEC-Q200 |

RN73R1JTTD9090A25
(In Stock: 47)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.633070
$0.63
10
$0.597236
$5.97
100
$0.563430
$56.34
500
$0.531538
$265.77
1000
$0.501451
$501.45
Minimum: 1 Multiples: 1
Unit Price: $0.633070
Ext Price: $0.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity