RN73R2ATTD1582B05 alternative parts: RN73H2ATTD1241B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 15.8K OHM 0.1% 1/8W 0805
Thin Film Resistors 1.24kOhm,0805,0.1%,2 5ppm,125mW,100V
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
RN73H
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±5ppm/°C
±25ppm/°C
Resistance:
15.8kOhm
1.24kOhm
Composition:
Thin Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Features:
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Voltage Rated:
-
100V
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Power Rating:
-
125mW
Voltage - Rated DC:
-
100V
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Case Code (Metric):
-
2012
Case Code (Imperial):
-
0805
Ratings:
-
AEC-Q200
RN73R2ATTD1582B05

RN73R2ATTD1582B05

(In Stock: 14)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.164983

    $1.16

  • 10

    $1.099041

    $10.99

  • 100

    $1.036831

    $103.68

  • 500

    $0.978142

    $489.07

  • 1000

    $0.922776

    $922.78

Minimum: 1 Multiples: 1

Unit Price: $1.164983

Ext Price: $1.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity