RN73R2ATTD2000C25 alternative parts: RN73R2ATTD8351C25, RN73R2ATTD1840C25
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 200 OHM 0.25% 1/8W 0805 | RES 8.35K OHM 0.25% 1/8W 0805 | RES 184 OHM 0.25% 1/8W 0805 |
Factory Lead Time: | 10 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | RN73R | RN73R |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.25% | ±0.25% | ±0.25% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 200Ohm | 8.35kOhms | 184Ohm |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Features: | Moisture Resistant | Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Supplier Device Package: | - | 0805 | - |

RN73R2ATTD2000C25
(In Stock: 38)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.270383
$0.27
10
$0.255078
$2.55
100
$0.240640
$24.06
500
$0.227019
$113.51
1000
$0.214169
$214.17
Minimum: 1 Multiples: 1
Unit Price: $0.270383
Ext Price: $0.27
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity