RN73R2ATTD2430F10 alternative parts: MCR10ERTF1272

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 243 OHM 1% 1/8W 0805
RES SMD 12.7K OHM 1% 1/8W 0805
Factory Lead Time:
10 Weeks
8 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
MCR
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
Part Status:
Active
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±10ppm/°C
±100ppm/°C
Resistance:
243Ohm
12.7kOhm
Composition:
Thin Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Features:
Moisture Resistant
-
Height Seated (Max):
0.024 0.60mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Published:
-
2012
JESD-609 Code:
-
e3
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Power Rating:
-
100mW
Voltage - Rated DC:
-
150V
Packing Method:
-
TR, PAPER, 7 INCH
Max Power Dissipation:
-
125mW
Construction:
-
Chip
Resistor Type:
-
FIXED RESISTOR
Reference Standard:
-
TS 16949
Case Code (Metric):
-
2012
Case Code (Imperial):
-
0805
Height:
-
609.6μm
RN73R2ATTD2430F10

RN73R2ATTD2430F10

(In Stock: 738895)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.002367

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.002367

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity