RN73R2ATTD7961A25 alternative parts: RN73H2BTTD3482B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 7.96K OHM 0.05% 1/8W 0805
RES 34.8K OHM 0.1% 1/4W 1206
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
RN73H
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.05%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
7.96kOhm
34.8kOhm
Composition:
Thin Film
Metal Film
Power (Watts):
0.125W 1/8W
0.25W 1/4W
Features:
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.024 0.60mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Voltage - Rated DC:
-
150V
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Ratings:
-
AEC-Q200
RN73R2ATTD7961A25

RN73R2ATTD7961A25

(In Stock: 44)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.562448

    $0.56

  • 10

    $0.530611

    $5.31

  • 100

    $0.500577

    $50.06

  • 500

    $0.472242

    $236.12

  • 1000

    $0.445511

    $445.51

Minimum: 1 Multiples: 1

Unit Price: $0.562448

Ext Price: $0.56

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity