RN73R2BTTD1043F100 alternative parts: D55342E07B270ERT5
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 104K OHM 1% 1/4W 1206 | RES SMD 270K OHM 1% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | Military, MIL-PRF-55342, RM1206 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±25ppm/°C |
Resistance: | 104kOhm | 270kOhms |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Features: | Moisture Resistant | Military, Non-Inductive |
Height Seated (Max): | 0.028 0.70mm | 0.033 0.84mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Supplier Device Package: | - | 1206 |
Published: | - | 2016 |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Max Power Dissipation: | - | 250mW |
Case Code (Metric): | - | 3216 |
Case Code (Imperial): | - | 1206 |
Failure Rate: | - | R (0.01%) |
Height: | - | 838.2μm |
Length: | - | 3.2004mm |
Width: | - | 1.6002mm |

RN73R2BTTD1043F100
(In Stock: 33)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.177071
$0.18
10
$0.167048
$1.67
100
$0.157593
$15.76
500
$0.148672
$74.34
1000
$0.140257
$140.26
Minimum: 1 Multiples: 1
Unit Price: $0.177071
Ext Price: $0.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity