RN73R2BTTD1691C25 alternative parts: RN73R2BTTD3701C25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 1.69K OHM 0.25% 1/4W 1206 | RES 3.7K OHM 0.25% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | RN73R |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.25% | ±0.25% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 1.69kOhm | 3.7kOhm |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Features: | Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

RN73R2BTTD1691C25
(In Stock: 36)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.371518
$0.37
10
$0.350489
$3.50
100
$0.330650
$33.06
500
$0.311934
$155.97
1000
$0.294277
$294.28
Minimum: 1 Multiples: 1
Unit Price: $0.371518
Ext Price: $0.37
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity