RN73R2BTTD2980B10 alternative parts: ERA-8ARB5491V, RG3216P-1800-B-T5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 298 OHM 0.1% 1/4W 1206
RES SMD 5.49K OHM 0.1% 1/4W 1206
RES SMD 180 OHM 0.1% 1/4W 1206
Factory Lead Time:
10 Weeks
12 Weeks
20 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
ERA-8A
RG
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±10ppm/°C
±10ppm/°C
±25ppm/°C
Resistance:
298Ohm
5.49kOhm
180Ohm
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Features:
Moisture Resistant
Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.020 0.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
Published:
-
2014
2011
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn)
Additional Feature:
-
STANDARD: IEC60115-8
ANTI-SULFUR, PRECISION
Power Rating:
-
250mW
250mW
Packing Method:
-
TR, PUNCHED, 7 INCH
TR, Embossed, 7 Inch
Max Power Dissipation:
-
250mW
250mW
Construction:
-
Chip
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
-
3216
3216
Case Code (Imperial):
-
1206
1206
Working Voltage:
-
150V
-
Height:
-
711.2μm
508μm
Lead Free:
-
Lead Free
Lead Free
Ratings:
-
AEC-Q200
AEC-Q200
Voltage Rated:
-
-
150V
Termination:
-
-
SMD/SMT
ECCN Code:
-
-
EAR99
Voltage - Rated DC:
-
-
200V
RN73R2BTTD2980B10

RN73R2BTTD2980B10

(In Stock: 16)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.661931

    $0.66

  • 10

    $0.624463

    $6.24

  • 100

    $0.589116

    $58.91

  • 500

    $0.555770

    $277.88

  • 1000

    $0.524311

    $524.31

Minimum: 1 Multiples: 1

Unit Price: $0.661931

Ext Price: $0.66

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity