RN73R2BTTD3051F50 alternative parts: D55342E07B270ERT5, KTR18EZPF1602

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 3.05K OHM 1% 1/4W 1206
RES SMD 270K OHM 1% 1/4W 1206
RES SMD 16K OHM 1% 1/4W 1206
Factory Lead Time:
10 Weeks
12 Weeks
10 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~150°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
Military, MIL-PRF-55342, RM1206
KTR
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±100ppm/°C
Resistance:
3.05kOhm
270kOhms
16kOhm
Composition:
Thin Film
Thin Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Features:
Moisture Resistant
Military, Non-Inductive
Automotive AEC-Q200, High Voltage
Height Seated (Max):
0.028 0.70mm
0.033 0.84mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
ROHS3 Compliant
Supplier Device Package:
-
1206
-
Published:
-
2016
2015
Max Operating Temperature:
-
150°C
-
Min Operating Temperature:
-
-55°C
-
Max Power Dissipation:
-
250mW
250mW
Case Code (Metric):
-
3216
3216
Case Code (Imperial):
-
1206
1206
Failure Rate:
-
R (0.01%)
-
Height:
-
838.2μm
660.4μm
Length:
-
3.2004mm
-
Width:
-
1.6002mm
-
Surface Mount:
-
-
YES
Terminal Shape:
-
-
WRAPAROUND
Mounting Feature:
-
-
SURFACE MOUNT
JESD-609 Code:
-
-
e3
Pbfree Code:
-
-
yes
ECCN Code:
-
-
EAR99
Terminal Finish:
-
-
Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
-
TR, PAPER, 7 INCH
Construction:
-
-
Rectangular
Resistor Type:
-
-
FIXED RESISTOR
Reference Standard:
-
-
TS 16949
Working Voltage:
-
-
500V
Ratings:
-
-
AEC-Q200
RN73R2BTTD3051F50

RN73R2BTTD3051F50

(In Stock: 43)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.271077

    $0.27

  • 10

    $0.255733

    $2.56

  • 100

    $0.241258

    $24.13

  • 500

    $0.227601

    $113.80

  • 1000

    $0.214718

    $214.72

Minimum: 1 Multiples: 1

Unit Price: $0.271077

Ext Price: $0.27

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity