RN73R2BTTD3972F10 alternative parts: KTR18EZPF1602

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 39.7K OHM 1% 1/4W 1206
RES SMD 16K OHM 1% 1/4W 1206
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
KTR
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±10ppm/°C
±100ppm/°C
Resistance:
39.7kOhm
16kOhm
Composition:
Thin Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Features:
Moisture Resistant
Automotive AEC-Q200, High Voltage
Height Seated (Max):
0.028 0.70mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Published:
-
2015
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
TR, PAPER, 7 INCH
Max Power Dissipation:
-
250mW
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Reference Standard:
-
TS 16949
Case Code (Metric):
-
3216
Case Code (Imperial):
-
1206
Working Voltage:
-
500V
Height:
-
660.4μm
Ratings:
-
AEC-Q200
RN73R2BTTD3972F10

RN73R2BTTD3972F10

(In Stock: 3417)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.225624

    $0.23

  • 10

    $0.212853

    $2.13

  • 100

    $0.200805

    $20.08

  • 500

    $0.189438

    $94.72

  • 1000

    $0.178715

    $178.72

Minimum: 1 Multiples: 1

Unit Price: $0.225624

Ext Price: $0.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity