RN73R2BTTD4372B10 alternative parts: RG3216P-1800-B-T5, RN73R2BTTD8760B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 43.7K OHM 0.1% 1/4W 1206
RES SMD 180 OHM 0.1% 1/4W 1206
RES 876 OHM 0.1% 1/4W 1206
Factory Lead Time:
10 Weeks
20 Weeks
10 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
RG
RN73R
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±10ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
43.7kOhm
180Ohm
876Ohm
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Features:
Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200
Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.020 0.50mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
-
Mounting Feature:
-
SURFACE MOUNT
-
Voltage Rated:
-
150V
-
Published:
-
2011
-
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
-
Termination:
-
SMD/SMT
-
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Matte Tin (Sn)
-
Additional Feature:
-
ANTI-SULFUR, PRECISION
-
Power Rating:
-
250mW
-
Voltage - Rated DC:
-
200V
-
Packing Method:
-
TR, Embossed, 7 Inch
-
Max Power Dissipation:
-
250mW
-
Construction:
-
Rectangular
-
Resistor Type:
-
FIXED RESISTOR
-
Case Code (Metric):
-
3216
-
Case Code (Imperial):
-
1206
-
Height:
-
508μm
-
Lead Free:
-
Lead Free
-
Ratings:
-
AEC-Q200
-
RN73R2BTTD4372B10

RN73R2BTTD4372B10

(In Stock: 29)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.660663

    $0.66

  • 10

    $0.623267

    $6.23

  • 100

    $0.587988

    $58.80

  • 500

    $0.554705

    $277.35

  • 1000

    $0.523307

    $523.31

Minimum: 1 Multiples: 1

Unit Price: $0.660663

Ext Price: $0.66

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity