RN73R2BTTD5101B25 alternative parts: RN73R2BTTD8760B25, RG3216P-4870-B-T5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 5.1K OHM 0.1% 1/4W 1206
RES 876 OHM 0.1% 1/4W 1206
RES SMD 487 OHM 0.1% 1/4W 1206
Factory Lead Time:
10 Weeks
10 Weeks
20 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73R
RN73R
RG
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
5.1kOhm
876Ohm
487Ohm
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Features:
Moisture Resistant
Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.020 0.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
-
YES
Terminal Shape:
-
-
WRAPAROUND
Mounting Feature:
-
-
SURFACE MOUNT
Voltage Rated:
-
-
150V
Published:
-
-
2011
JESD-609 Code:
-
-
e3
Pbfree Code:
-
-
yes
Termination:
-
-
SMD/SMT
ECCN Code:
-
-
EAR99
Terminal Finish:
-
-
Matte Tin (Sn)
Additional Feature:
-
-
ANTI-SULFUR, PRECISION
Power Rating:
-
-
250mW
Voltage - Rated DC:
-
-
200V
Packing Method:
-
-
TR, Embossed, 7 Inch
Max Power Dissipation:
-
-
250mW
Construction:
-
-
Rectangular
Resistor Type:
-
-
FIXED RESISTOR
Case Code (Metric):
-
-
3216
Case Code (Imperial):
-
-
1206
Height:
-
-
508μm
Lead Free:
-
-
Lead Free
Ratings:
-
-
AEC-Q200
RN73R2BTTD5101B25

RN73R2BTTD5101B25

(In Stock: 3841)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.184975

    $0.18

  • 10

    $0.174505

    $1.75

  • 100

    $0.164627

    $16.46

  • 500

    $0.155309

    $77.65

  • 1000

    $0.146518

    $146.52

Minimum: 1 Multiples: 1

Unit Price: $0.184975

Ext Price: $0.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity