RN73R2BTTD66R5F10 alternative parts: RN73H2BTTD9092F50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 66.5 OHM 1% 1/4W 1206 | Thin Film Resistors - SMD 1/4W 90.9K ohm 1% 50ppm |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | RN73H |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±50ppm/°C |
Resistance: | 66.5Ohm | 90.9kOhm |
Composition: | Thin Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Features: | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Voltage Rated: | - | 150V |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Power Rating: | - | 250mW |
Voltage - Rated DC: | - | 150V |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH |
Construction: | - | Rectangular |
Resistor Type: | - | FIXED RESISTOR |
Case Code (Metric): | - | 3216 |
Case Code (Imperial): | - | 1206 |
Ratings: | - | AEC-Q200 |

RN73R2BTTD66R5F10
(In Stock: 853645)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.004170
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.004170
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity