RNC50H1801BSRSL alternative parts: RNC50H4902BSRE5, RNC50H43R0BSRE7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.8K OHM 1/10W .1% AXIAL
ERC-50 49K .1% T-2 RNC50H4902BS
ERC-50 43 .1% T-2 RNC50H43R0BS R
Package / Case:
Axial
Axial
Axial
Surface Mount:
NO
-
-
Terminal Shape:
WIRE
-
-
Mounting Feature:
THROUGH HOLE MOUNT
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/07, RNC50
Military, MIL-PRF-55182/07, RNC50
Military, MIL-PRF-55182/07, RNC50
Size / Dimension:
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e0
-
-
Pbfree Code:
no
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
1.8kOhm
49kOhms
43Ohms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Additional Feature:
PRECISION
-
-
Power Rating:
100mW
-
-
Packing Method:
TR, 7.5 INCH
-
-
Max Power Dissipation:
100mW
-
-
Construction:
Tubular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Reach Compliance Code:
unknown
-
-
Rated Power Dissipation (P):
0.05W
-
-
Failure Rate:
S (0.001%)
S (0.001%)
S (0.001%)
Lead Diameter:
0.41 mm
-
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
-
Factory Lead Time:
-
36 Weeks
36 Weeks
Supplier Device Package:
-
Axial
Axial
Published:
-
2016
-
RNC50H1801BSRSL

RNC50H1801BSRSL

(In Stock: 35)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $8.881857

    $8.88

  • 10

    $8.379110

    $83.79

  • 100

    $7.904821

    $790.48

  • 500

    $7.457378

    $3,728.69

  • 1000

    $7.035263

    $7,035.26

Minimum: 1 Multiples: 1

Unit Price: $8.881857

Ext Price: $8.88

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity