RNC50H3362BSB14 alternative parts: RNC50H4902BSRE5, RNC50J4531BSRE731

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 33.6K OHM 1/10W .1% AXIAL
ERC-50 49K .1% T-2 RNC50H4902BS
Res Metal Film 4.53K Ohm 0.1% 1/10W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R
Contact Plating:
Lead, Tin
-
Lead, Tin
Mount:
Through Hole
-
Through Hole
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/07, RNC50
Military, MIL-PRF-55182/07, RNC50
Military, MIL-PRF-55182/07, RNC50
Published:
2012
2016
-
Size / Dimension:
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Termination:
Axial
-
-
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±25ppm/°C
Resistance:
33.6kOhms
49kOhms
4.53kOhms
Max Operating Temperature:
175°C
-
175°C
Min Operating Temperature:
-65°C
-
-65°C
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
-
-
Max Power Dissipation:
100mW
-
-
Military Standard:
MIL-PRF-55182
-
MIL-PRF-55182
Failure Rate:
S (0.001%)
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
1.78mm
-
1.78mm
Length:
4.75mm
-
4.75mm
Width:
1.78mm
-
-
Radiation Hardening:
No
-
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
-
Factory Lead Time:
-
36 Weeks
36 Weeks
RNC50H3362BSB14

RNC50H3362BSB14

(In Stock: 37)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $8.376490

    $8.38

  • 10

    $7.902349

    $79.02

  • 100

    $7.455046

    $745.50

  • 500

    $7.033062

    $3,516.53

  • 1000

    $6.634964

    $6,634.96

Minimum: 1 Multiples: 1

Unit Price: $8.376490

Ext Price: $8.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity