RNC50H4222FSRE5 alternative parts: RNC50H6981FSRE831, ERC5016K200FEEA500
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 42.2K Ohm 1% 0.1W(1/10W) ±50ppm/C 0.001% Epoxy AXL T/R | Res Metal Film 6.98K Ohm 1% 1/10W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R | ERC-50-500 16.2K 1% T-9 EA E3 |
Factory Lead Time: | 36 Weeks | 36 Weeks | 13 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin | - |
Mount: | Through Hole | Through Hole | - |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 | ERC |
Size / Dimension: | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Termination: | Axial | - | - |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 42.2kOhms | 6.98kOhms | 16.2kOhms |
Max Operating Temperature: | 175°C | 175°C | - |
Min Operating Temperature: | -65°C | -65°C | - |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 | - |
Failure Rate: | S (0.001%) | S (0.001%) | - |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Moisture Resistant |
Diameter: | 1.78mm | 1.78mm | - |
Length: | 4.75mm | 4.75mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | ROHS3 Compliant |
Published: | - | 2016 | - |

RNC50H4222FSRE5
(In Stock: 20)
Vishay DaleQty
Unit Price
Ext Price
1
$1.228437
$1.23
10
$1.158902
$11.59
100
$1.093304
$109.33
500
$1.031419
$515.71
1000
$0.973037
$973.04
Minimum: 1 Multiples: 1
Unit Price: $1.228437
Ext Price: $1.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity