RNC50H4321BSRSL alternative parts: RNC55H1102BSBSL65
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 4.32K OHM 1/10W .1% AXIAL | ERC-55-65 11K .1% T-2 RNC55H1102 |
Package / Case: | Axial | Axial |
Surface Mount: | NO | - |
Terminal Shape: | WIRE | - |
Mounting Feature: | THROUGH HOLE MOUNT | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | - |
Series: | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/01, RNC55 |
Size / Dimension: | 0.070Diax0.150L 1.78mmx3.81mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 4.32kOhm | 11kOhms |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.125W 1/8W |
Additional Feature: | PRECISION | - |
Power Rating: | 100mW | 125mW |
Packing Method: | TR, 7.5 INCH | - |
Max Power Dissipation: | 100mW | - |
Construction: | Tubular | - |
Resistor Type: | FIXED RESISTOR | - |
Reach Compliance Code: | unknown | - |
Rated Power Dissipation (P): | 0.05W | - |
Failure Rate: | S (0.001%) | S (0.001%) |
Lead Diameter: | 0.41 mm | - |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Factory Lead Time: | - | 16 Weeks |
Supplier Device Package: | - | Axial |

RNC50H4321BSRSL
(In Stock: 25)
Vishay DaleQty
Unit Price
Ext Price
1
$7.915761
$7.92
10
$7.467699
$74.68
100
$7.044999
$704.50
500
$6.646225
$3,323.11
1000
$6.270024
$6,270.02
Minimum: 1 Multiples: 1
Unit Price: $7.915761
Ext Price: $7.92
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity