RNC50H4322FSRE831 alternative parts: RNC50H5111FSR36, RNC50J6192FSRE7
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 43.2K Ohm 1% 1/10W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R | Res Metal Film 5.11K Ohm 1% 1/10W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R | Res Metal Film 61.9K Ohm 1% 1/10W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 36 Weeks | - | 36 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | Axial |
Series: | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Size / Dimension: | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 43.2kOhms | 5.11kOhm | 61.9kOhms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Failure Rate: | S (0.001%) | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Contact Plating: | - | Lead, Tin | Lead, Tin |
Mount: | - | Through Hole | Through Hole |
Terminal Shape: | - | WIRE | - |
JESD-609 Code: | - | e0 | - |
Pbfree Code: | - | no | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Tin/Lead (Sn/Pb) | - |
Additional Feature: | - | PRECISION | - |
Power Rating: | - | 100mW | - |
Packing Method: | - | TR, 11.5 INCH | - |
Max Power Dissipation: | - | 100mW | - |
Construction: | - | Tubular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Reach Compliance Code: | - | unknown | - |
Military Standard: | - | MIL-PRF-55182 | MIL-PRF-55182 |
Rated Power Dissipation (P): | - | 0.05W | - |
Diameter: | - | 1.78mm | 1.78mm |
Lead Free: | - | Contains Lead | - |
Max Operating Temperature: | - | - | 175°C |
Min Operating Temperature: | - | - | -65°C |
Length: | - | - | 4.75mm |

RNC50H4322FSRE831
(In Stock: 20)
Vishay DaleQty
Unit Price
Ext Price
1
$1.873503
$1.87
10
$1.767456
$17.67
100
$1.667411
$166.74
500
$1.573029
$786.51
1000
$1.483990
$1,483.99
Minimum: 1 Multiples: 1
Unit Price: $1.873503
Ext Price: $1.87
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity