RNC50H7501BRB14 alternative parts: RNC50J17R8BSRSL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 7.5K OHM 1/10W .1% AXIAL | RES 17.8 OHM 1/10W .1% AXIAL |
Package / Case: | Axial | Axial |
Surface Mount: | NO | NO |
Terminal Shape: | WIRE | WIRE |
Mounting Feature: | THROUGH HOLE MOUNT | THROUGH HOLE MOUNT |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 |
Size / Dimension: | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 7.5kOhm | 17.8Ohm |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 100mW | 100mW |
Max Power Dissipation: | 100mW | 100mW |
Construction: | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Reach Compliance Code: | unknown | unknown |
Rated Power Dissipation (P): | 0.05W | 0.05W |
Lead Length: | 31.75mm | - |
Failure Rate: | R (0.01%) | S (0.001%) |
Lead Diameter: | 0.41 mm | 0.41 mm |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Packing Method: | - | TR, 7.5 INCH |

RNC50H7501BRB14
(In Stock: 28)
Vishay DaleQty
Unit Price
Ext Price
1
$7.432788
$7.43
10
$7.012064
$70.12
100
$6.615155
$661.52
500
$6.240712
$3,120.36
1000
$5.887464
$5,887.46
Minimum: 1 Multiples: 1
Unit Price: $7.432788
Ext Price: $7.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity