RNC50H87R6DSB14 alternative parts: RNC50J2430DSRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 87.6 Ohm 0.5% 1/10W 50ppm/C 0.001% Conformal AXL Thru-Hole Bulk
ERC-50 243 .5% T-9 RNC50J2430DS RE6
Factory Lead Time:
8 Weeks
36 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/07, RNC50
Military, MIL-PRF-55182/07, RNC50
Published:
2016
2016
Size / Dimension:
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
Tolerance:
±0.5%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
87.6Ohms
243Ohms
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
100mW
Max Power Dissipation:
100mW
-
Military Standard:
MIL-PRF-55182
-
Failure Rate:
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
1.78mm
-
Length:
3.81mm
-
Width:
1.78mm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
RNC50H87R6DSB14

RNC50H87R6DSB14

(In Stock: 43)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $5.749879

    $5.75

  • 10

    $5.424414

    $54.24

  • 100

    $5.117372

    $511.74

  • 500

    $4.827709

    $2,413.85

  • 1000

    $4.554443

    $4,554.44

Minimum: 1 Multiples: 1

Unit Price: $5.749879

Ext Price: $5.75

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity