RNC50J2101BSB1431 alternative parts: RNC50H4902BSRE5, RNC50H43R0BSRE7
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 2.1K Ohm 0.1% 0.1W(1/10W) ±25ppm/C 0.001% Epoxy AXL Bulk | ERC-50 49K .1% T-2 RNC50H4902BS | ERC-50 43 .1% T-2 RNC50H43R0BS R |
Factory Lead Time: | 36 Weeks | 36 Weeks | 36 Weeks |
Contact Plating: | Lead, Tin | - | - |
Package / Case: | Axial | Axial | Axial |
Mount: | Through Hole | - | - |
Supplier Device Package: | Axial | Axial | Axial |
Published: | 2012 | 2016 | - |
Series: | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Size / Dimension: | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Termination: | Axial | - | - |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 2.1kOhms | 49kOhms | 43Ohms |
Max Operating Temperature: | 175°C | - | - |
Min Operating Temperature: | -65°C | - | - |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | - | - |
Military Standard: | MIL-PRF-55182 | - | - |
Failure Rate: | S (0.001%) | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 1.78mm | - | - |
Width: | 1.78mm | - | - |
Length: | 4.75mm | - | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - | - |

RNC50J2101BSB1431
(In Stock: 43)
Vishay DaleQty
Unit Price
Ext Price
1
$8.778804
$8.78
10
$8.281890
$82.82
100
$7.813104
$781.31
500
$7.370853
$3,685.43
1000
$6.953635
$6,953.64
Minimum: 1 Multiples: 1
Unit Price: $8.778804
Ext Price: $8.78
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity