RNC50J2491BRRE831 alternative parts: RNC50H2492BRRSL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 2.49K Ohm 0.1% 1/10W 25ppm/C 0.01% Conformal AXL Thru-Hole T/R
RES 24.9K OHM 1/10W .1% AXIAL
Factory Lead Time:
36 Weeks
-
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/07, RNC50
Military, MIL-PRF-55182/07, RNC50
Published:
2016
-
Size / Dimension:
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
2.49kOhms
24.9kOhm
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Military Standard:
MIL-PRF-55182
-
Failure Rate:
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
1.78mm
-
Length:
4.75mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Surface Mount:
-
NO
Terminal Shape:
-
WIRE
Mounting Feature:
-
THROUGH HOLE MOUNT
JESD-609 Code:
-
e0
Pbfree Code:
-
no
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Additional Feature:
-
PRECISION
Power Rating:
-
100mW
Packing Method:
-
TR, 7.5 INCH
Max Power Dissipation:
-
100mW
Construction:
-
Tubular
Resistor Type:
-
FIXED RESISTOR
Reach Compliance Code:
-
unknown
Rated Power Dissipation (P):
-
0.05W
Lead Diameter:
-
0.41 mm
Lead Free:
-
Contains Lead
RNC50J2491BRRE831

RNC50J2491BRRE831

(In Stock: 41)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.551037

    $3.55

  • 10

    $3.350035

    $33.50

  • 100

    $3.160410

    $316.04

  • 500

    $2.981519

    $1,490.76

  • 1000

    $2.812754

    $2,812.75

Minimum: 1 Multiples: 1

Unit Price: $3.551037

Ext Price: $3.55

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity