RNC50J2710BSB14 alternative parts: RNC50H4902BSRE5, RNC50H43R0BSRE7
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 271 Ohm 0.1% 1/10W 25ppm/C 0.001% Conformal AXL Thru-Hole Bulk | ERC-50 49K .1% T-2 RNC50H4902BS | ERC-50 43 .1% T-2 RNC50H43R0BS R |
Factory Lead Time: | 10 Weeks | 36 Weeks | 36 Weeks |
Contact Plating: | Lead, Tin | - | - |
Package / Case: | Axial | Axial | Axial |
Mount: | Through Hole | - | - |
Terminal Shape: | WIRE | - | - |
Published: | 2017 | 2016 | - |
Series: | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Size / Dimension: | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
JESD-609 Code: | e0 | - | - |
Pbfree Code: | no | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 271Ohm | 49kOhms | 43Ohms |
Terminal Finish: | Tin/Lead (Sn/Pb) | - | - |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | PRECISION | - | - |
Power Rating: | 100mW | - | - |
Max Power Dissipation: | 100mW | - | - |
Construction: | Tubular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Military Standard: | MIL-PRF-55182 | - | - |
Rated Power Dissipation (P): | 0.05W | - | - |
Lead Length: | 31.75mm | - | - |
Failure Rate: | S (0.001%) | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 1.78mm | - | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Radiation Hardening: | No | - | - |
Lead Free: | Contains Lead | - | - |
Supplier Device Package: | - | Axial | Axial |

RNC50J2710BSB14
(In Stock: 21)
Vishay DaleQty
Unit Price
Ext Price
1
$8.151418
$8.15
10
$7.690017
$76.90
100
$7.254733
$725.47
500
$6.844088
$3,422.04
1000
$6.456687
$6,456.69
Minimum: 1 Multiples: 1
Unit Price: $8.151418
Ext Price: $8.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity