RNC50J5491FSRE5 alternative parts: ERC5016K200FEEA500
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 5.49K Ohm 1% 1/10W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R | ERC-50-500 16.2K 1% T-9 EA E3 |
Factory Lead Time: | 36 Weeks | 13 Weeks |
Contact Plating: | Lead, Tin | - |
Mount: | Through Hole | - |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/07, RNC50 | ERC |
Size / Dimension: | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 5.49kOhms | 16.2kOhms |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Military Standard: | MIL-PRF-55182 | - |
Failure Rate: | S (0.001%) | - |
Features: | Military, Moisture Resistant, Weldable | Moisture Resistant |
Diameter: | 1.78mm | - |
Length: | 4.75mm | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |

RNC50J5491FSRE5
(In Stock: 48)
Vishay DaleQty
Unit Price
Ext Price
1
$2.087292
$2.09
10
$1.969144
$19.69
100
$1.857683
$185.77
500
$1.752531
$876.27
1000
$1.653331
$1,653.33
Minimum: 1 Multiples: 1
Unit Price: $2.087292
Ext Price: $2.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity