RNC50J5491FSRE5 alternative parts: ERC5016K200FEEA500, RNC50H5111FSR36

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 5.49K Ohm 1% 1/10W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R
ERC-50-500 16.2K 1% T-9 EA E3
Res Metal Film 5.11K Ohm 1% 1/10W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
36 Weeks
13 Weeks
-
Contact Plating:
Lead, Tin
-
Lead, Tin
Mount:
Through Hole
-
Through Hole
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/07, RNC50
ERC
Military, MIL-PRF-55182/07, RNC50
Size / Dimension:
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±50ppm/°C
Resistance:
5.49kOhms
16.2kOhms
5.11kOhm
Max Operating Temperature:
175°C
-
-
Min Operating Temperature:
-65°C
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Military Standard:
MIL-PRF-55182
-
MIL-PRF-55182
Failure Rate:
S (0.001%)
-
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Moisture Resistant
Military, Moisture Resistant, Weldable
Diameter:
1.78mm
-
1.78mm
Length:
4.75mm
-
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Non-RoHS Compliant
Terminal Shape:
-
-
WIRE
JESD-609 Code:
-
-
e0
Pbfree Code:
-
-
no
ECCN Code:
-
-
EAR99
Terminal Finish:
-
-
Tin/Lead (Sn/Pb)
Additional Feature:
-
-
PRECISION
Power Rating:
-
-
100mW
Packing Method:
-
-
TR, 11.5 INCH
Max Power Dissipation:
-
-
100mW
Construction:
-
-
Tubular
Resistor Type:
-
-
FIXED RESISTOR
Reach Compliance Code:
-
-
unknown
Rated Power Dissipation (P):
-
-
0.05W
Lead Free:
-
-
Contains Lead
RNC50J5491FSRE5

RNC50J5491FSRE5

(In Stock: 48)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $2.087292

    $2.09

  • 10

    $1.969144

    $19.69

  • 100

    $1.857683

    $185.77

  • 500

    $1.752531

    $876.27

  • 1000

    $1.653331

    $1,653.33

Minimum: 1 Multiples: 1

Unit Price: $2.087292

Ext Price: $2.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity