RNC50J5491FSRE5 alternative parts: RNC50H33R2FSRE631
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 5.49K Ohm 1% 1/10W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R | Res Metal Film 33.2 Ohm 1% 1/10W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 36 Weeks | 36 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/07, RNC50 | Military, MIL-PRF-55182/07, RNC50 |
Size / Dimension: | 0.070Diax0.150L 1.78mmx3.81mm | 0.070Diax0.150L 1.78mmx3.81mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 5.49kOhms | 33.2Ohms |
Max Operating Temperature: | 175°C | 175°C |
Min Operating Temperature: | -65°C | -65°C |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 1.78mm | 1.78mm |
Length: | 4.75mm | 4.75mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Published: | - | 2016 |
Power Rating: | - | 100mW |
Width: | - | 1.78mm |
Radiation Hardening: | - | No |
Lead Free: | - | Contains Lead |

RNC50J5491FSRE5
(In Stock: 48)
Vishay DaleQty
Unit Price
Ext Price
1
$2.087292
$2.09
10
$1.969144
$19.69
100
$1.857683
$185.77
500
$1.752531
$876.27
1000
$1.653331
$1,653.33
Minimum: 1 Multiples: 1
Unit Price: $2.087292
Ext Price: $2.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity