RNC50J71R5FSRE5 alternative parts: RNC55H3442BSBSL65

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 71.5 Ohm 1% 1/10W 25ppm/C 0.001% Conformal AXL Thru-Hole T/R
ERC-55-65 34.4K .1% T-2 RNC55H34
Factory Lead Time:
36 Weeks
16 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
-
Series:
Military, MIL-PRF-55182/07, RNC50
Military, MIL-PRF-55182/01, RNC55
Size / Dimension:
0.070Diax0.150L 1.78mmx3.81mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
71.5Ohms
34.4kOhms
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.1W 1/10W
0.125W 1/8W
Military Standard:
MIL-PRF-55182
-
Failure Rate:
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
1.78mm
-
Length:
4.75mm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Power Rating:
-
125mW
Lead Free:
-
Contains Lead
RNC50J71R5FSRE5

RNC50J71R5FSRE5

(In Stock: 39)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $2.093100

    $2.09

  • 10

    $1.974623

    $19.75

  • 100

    $1.862851

    $186.29

  • 500

    $1.757407

    $878.70

  • 1000

    $1.657931

    $1,657.93

Minimum: 1 Multiples: 1

Unit Price: $2.093100

Ext Price: $2.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity