RNC50K10R0FMB14 alternative parts: RNC50H6981FSRE831, ERC5016K200FEEA500

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 10 Ohm 1% 1/10W 100ppm/C 1% Conformal AXL Thru-Hole Bulk
Res Metal Film 6.98K Ohm 1% 1/10W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
ERC-50-500 16.2K 1% T-9 EA E3
Factory Lead Time:
8 Weeks
36 Weeks
13 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
-
Mount:
Through Hole
Through Hole
-
Package / Case:
Axial
Axial
Axial
Terminal Shape:
WIRE
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/07, RNC50
Military, MIL-PRF-55182/07, RNC50
ERC
Published:
2016
2016
-
Size / Dimension:
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
0.070Diax0.150L 1.78mmx3.81mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e0
-
-
Pbfree Code:
no
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
±25ppm/°C
Resistance:
10Ohm
6.98kOhms
16.2kOhms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Additional Feature:
PRECISION
-
-
Power Rating:
100mW
-
-
Max Power Dissipation:
100mW
-
-
Construction:
Tubular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Reach Compliance Code:
unknown
-
-
Military Standard:
MIL-PRF-55182
MIL-PRF-55182
-
Rated Power Dissipation (P):
0.05W
-
-
Lead Length:
31.75mm
-
-
Failure Rate:
M (1%)
S (0.001%)
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Moisture Resistant
Diameter:
1.78mm
1.78mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
-
Supplier Device Package:
-
Axial
Axial
Max Operating Temperature:
-
175°C
-
Min Operating Temperature:
-
-65°C
-
Length:
-
4.75mm
-
RNC50K10R0FMB14

RNC50K10R0FMB14

(In Stock: 15)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $4.900590

    $4.90

  • 10

    $4.623198

    $46.23

  • 100

    $4.361507

    $436.15

  • 500

    $4.114630

    $2,057.32

  • 1000

    $3.881726

    $3,881.73

Minimum: 1 Multiples: 1

Unit Price: $4.900590

Ext Price: $4.90

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity