RNC55H1010BSRE6 alternative parts: RNC55H1010BSRE7
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 101 Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R | Res Metal Film 101 Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 17 Weeks | 17 Weeks |
Package / Case: | Axial | Axial |
Mount: | Through Hole | Through Hole |
Contact Plating: | Lead, Tin | Lead, Tin |
Terminal Shape: | WIRE | - |
Series: | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 101Ohm | 101Ohms |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | PRECISION | - |
Power Rating: | 125mW | - |
Packing Method: | TR, 7.5 INCH | - |
Max Power Dissipation: | 125mW | - |
Construction: | Tubular | - |
Resistor Type: | FIXED RESISTOR | - |
Reach Compliance Code: | unknown | - |
Military Standard: | MIL-PRF-55182 | MIL-PRF-55182 |
Rated Power Dissipation (P): | 0.1W | - |
Failure Rate: | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 2.39mm | 2.39mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - |
Supplier Device Package: | - | Axial |
Max Operating Temperature: | - | 175°C |
Min Operating Temperature: | - | -65°C |
Length: | - | 7.62mm |
Radiation Hardening: | - | No |

RNC55H1010BSRE6
(In Stock: 35)
Vishay DaleQty
Unit Price
Ext Price
1
$1.493760
$1.49
10
$1.409208
$14.09
100
$1.329441
$132.94
500
$1.254190
$627.10
1000
$1.183198
$1,183.20
Minimum: 1 Multiples: 1
Unit Price: $1.493760
Ext Price: $1.49
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity