RNC55H1052DSRSL alternative parts: RNC55J5362DRBSL, RNR55H7151DSB14

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 10.5K OHM 1/8W .5% AXIAL
RES 53.6K OHM 1/8W .5% AXIAL
Res Metal Film 7.15K Ohm 0.5% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole Bulk
Factory Lead Time:
11 Weeks
11 Weeks
11 Weeks
Package / Case:
Axial
Axial
Axial
Surface Mount:
NO
NO
-
Terminal Shape:
WIRE
WIRE
-
Mounting Feature:
THROUGH HOLE MOUNT
THROUGH HOLE MOUNT
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Bulk
Bulk
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNR55
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e0
e0
-
Pbfree Code:
no
no
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±50ppm/°C
Resistance:
10.5kOhm
53.6kOhm
7.15kOhms
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
PRECISION
-
Power Rating:
125mW
125mW
125mW
Packing Method:
TR, 7.5 INCH
-
-
Max Power Dissipation:
125mW
125mW
125mW
Construction:
Tubular
Tubular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
-
Reach Compliance Code:
unknown
unknown
-
Rated Power Dissipation (P):
0.1W
0.1W
-
Failure Rate:
S (0.001%)
R (0.01%)
S (0.001%)
Lead Diameter:
0.64 mm
0.64 mm
-
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
Lead Length:
-
38.1mm
-
Mount:
-
-
Through Hole
Contact Plating:
-
-
Lead, Tin
Supplier Device Package:
-
-
Axial
Max Operating Temperature:
-
-
175°C
Min Operating Temperature:
-
-
-65°C
Military Standard:
-
-
MIL-PRF-55182
Length:
-
-
6.35mm
Diameter:
-
-
2.39mm
Width:
-
-
2.39mm
RNC55H1052DSRSL

RNC55H1052DSRSL

(In Stock: 35)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $5.178502

    $5.18

  • 10

    $4.885379

    $48.85

  • 100

    $4.608848

    $460.88

  • 500

    $4.347970

    $2,173.98

  • 1000

    $4.101858

    $4,101.86

Minimum: 1 Multiples: 1

Unit Price: $5.178502

Ext Price: $5.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity