RNC55H11R3DSRE7 alternative parts: RNC55J5362DRBSL, RNR55H7151DSB14
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 11.3 Ohm 0.5% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R | RES 53.6K OHM 1/8W .5% AXIAL | Res Metal Film 7.15K Ohm 0.5% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole Bulk |
Factory Lead Time: | 11 Weeks | 11 Weeks | 11 Weeks |
Contact Plating: | Lead, Tin | - | Lead, Tin |
Mount: | Through Hole | - | Through Hole |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Bulk | Bulk |
Series: | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNR55 |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C | ±50ppm/°C |
Resistance: | 11.3Ohms | 53.6kOhm | 7.15kOhms |
Max Operating Temperature: | 175°C | - | 175°C |
Min Operating Temperature: | -65°C | - | -65°C |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Military Standard: | MIL-PRF-55182 | - | MIL-PRF-55182 |
Failure Rate: | S (0.001%) | R (0.01%) | S (0.001%) |
Features: | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable | Military, Moisture Resistant |
Diameter: | 2.39mm | - | 2.39mm |
Length: | 7.62mm | - | 6.35mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Surface Mount: | - | NO | - |
Terminal Shape: | - | WIRE | - |
Mounting Feature: | - | THROUGH HOLE MOUNT | - |
JESD-609 Code: | - | e0 | - |
Pbfree Code: | - | no | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Tin/Lead (Sn/Pb) | - |
Additional Feature: | - | PRECISION | - |
Power Rating: | - | 125mW | 125mW |
Max Power Dissipation: | - | 125mW | 125mW |
Construction: | - | Tubular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Reach Compliance Code: | - | unknown | - |
Rated Power Dissipation (P): | - | 0.1W | - |
Lead Length: | - | 38.1mm | - |
Lead Diameter: | - | 0.64 mm | - |
Lead Free: | - | Contains Lead | Contains Lead |
Width: | - | - | 2.39mm |

RNC55H11R3DSRE7
(In Stock: 9)
Vishay DaleQty
Unit Price
Ext Price
1
$2.798138
$2.80
10
$2.639752
$26.40
100
$2.490332
$249.03
500
$2.349370
$1,174.68
1000
$2.216387
$2,216.39
Minimum: 1 Multiples: 1
Unit Price: $2.798138
Ext Price: $2.80
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity