RNC55H1243FRB14 alternative parts: RNC55J2671FSRSL, RNC55H2212FRRE7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 124K Ohm 1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole Bulk
RES 2.67K OHM 1/8W 1% AXIAL
Res Metal Film 22.1K Ohm 1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R
Factory Lead Time:
11 Weeks
11 Weeks
11 Weeks
Contact Plating:
Lead, Tin
-
Lead, Tin
Mount:
Through Hole
-
Through Hole
Package / Case:
Axial
Axial
Axial
Terminal Shape:
WIRE
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Published:
2012
-
2016
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e0
-
-
Pbfree Code:
no
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±50ppm/°C
Resistance:
124kOhm
2.67kOhms
22.1kOhms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
PRECISION
-
-
Power Rating:
125mW
125mW
-
Max Power Dissipation:
125mW
125mW
-
Construction:
Tubular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Reach Compliance Code:
unknown
-
-
Military Standard:
MIL-PRF-55182
-
MIL-PRF-55182
Rated Power Dissipation (P):
0.1W
-
-
Lead Length:
38.1mm
-
-
Failure Rate:
R (0.01%)
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
2.39mm
-
2.39mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
-
Supplier Device Package:
-
Axial
Axial
Length:
-
6.35mm
7.62mm
Width:
-
2.39mm
-
Max Operating Temperature:
-
-
175°C
Min Operating Temperature:
-
-
-65°C
RNC55H1243FRB14

RNC55H1243FRB14

(In Stock: 37)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $2.432768

    $2.43

  • 10

    $2.295064

    $22.95

  • 100

    $2.165155

    $216.52

  • 500

    $2.042599

    $1,021.30

  • 1000

    $1.926980

    $1,926.98

Minimum: 1 Multiples: 1

Unit Price: $2.432768

Ext Price: $2.43

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity