RNC55H1723BSBSL alternative parts: RNC55J54R2BSRSL, RNC55H1010BSRE7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 172K OHM 1/8W .1% AXIAL
RES 54.2 OHM 1/8W .1% AXIAL
Res Metal Film 101 Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
17 Weeks
17 Weeks
17 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
-
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±50ppm/°C
Resistance:
172kOhms
54.2Ohm
101Ohms
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
-
Max Power Dissipation:
125mW
125mW
-
Failure Rate:
S (0.001%)
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Length:
6.35mm
-
7.62mm
Width:
2.39mm
-
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
-
Surface Mount:
-
NO
-
Terminal Shape:
-
WIRE
-
Mounting Feature:
-
THROUGH HOLE MOUNT
-
JESD-609 Code:
-
e0
-
Pbfree Code:
-
no
-
Terminal Finish:
-
Tin/Lead (Sn/Pb)
-
Additional Feature:
-
PRECISION
-
Packing Method:
-
TR, 7.5 INCH
-
Construction:
-
Tubular
-
Resistor Type:
-
FIXED RESISTOR
-
Reach Compliance Code:
-
unknown
-
Rated Power Dissipation (P):
-
0.1W
-
Lead Diameter:
-
0.64 mm
-
Contact Plating:
-
-
Lead, Tin
Mount:
-
-
Through Hole
Max Operating Temperature:
-
-
175°C
Min Operating Temperature:
-
-
-65°C
Military Standard:
-
-
MIL-PRF-55182
Diameter:
-
-
2.39mm
Radiation Hardening:
-
-
No
RNC55H1723BSBSL

RNC55H1723BSBSL

(In Stock: 17)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $5.596585

    $5.60

  • 10

    $5.279797

    $52.80

  • 100

    $4.980941

    $498.09

  • 500

    $4.699001

    $2,349.50

  • 1000

    $4.433020

    $4,433.02

Minimum: 1 Multiples: 1

Unit Price: $5.596585

Ext Price: $5.60

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity