RNC55H3012BSRE665 alternative parts: RNC55H3442BSBSL65

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 30.1K Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
ERC-55-65 34.4K .1% T-2 RNC55H34
Factory Lead Time:
16 Weeks
16 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
-
Series:
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Published:
2016
-
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
30.1kOhms
34.4kOhms
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
Military Standard:
MIL-PRF-55182
-
Failure Rate:
S (0.001%)
S (0.001%)
Features:
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
2.39mm
-
Length:
7.62mm
-
Width:
2.39mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
RNC55H3012BSRE665

RNC55H3012BSRE665

(In Stock: 5)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $2.161699

    $2.16

  • 10

    $2.039339

    $20.39

  • 100

    $1.923904

    $192.39

  • 500

    $1.815004

    $907.50

  • 1000

    $1.712268

    $1,712.27

Minimum: 1 Multiples: 1

Unit Price: $2.161699

Ext Price: $2.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity